Pulse Electronics Corporation Fixed Inductors AWCS00161008R15K00

Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00161008R15K00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00161008R15K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers