Pulse Electronics Corporation Fixed Inductors AWCS001610089N5J00

Description
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001610089N5J00TR-ND - DigiKey
Thief River Falls, MN, United States
9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001610089N5J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567691 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details