Pulse Electronics Corporation Fixed Inductors AWCS001610083N3K00

Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001610083N3K00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001610083N3K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details