Pulse Electronics Corporation Fixed Inductors AWCS0016100833NJ00

Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0016100833NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS0016100833NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 600MA 220 MOHM

FIXED IND 33NH 600MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS0016100833NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 600MA 220 MOHM

FIXED IND 33NH 600MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0016100833NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details