Pulse Electronics Corporation Fixed Inductors AWCS001610082N2J00

Description
2.2nH Unshielded Wirewound Inductor 700mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001610082N2J00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 700mA 250mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001610082N2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567619P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
Specs
Application RF Choke
View Details