Pulse Electronics Corporation Fixed Inductors AWCS0016100823NH00

Description
23nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0016100823NH00TR-ND - DigiKey
Thief River Falls, MN, United States
23nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

23nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0016100823NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details