Pulse Electronics Corporation Fixed Inductors AWCS0016100818NJ00

Description
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0016100818NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS0016100818NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 700MA 170 MOHM

FIXED IND 18NH 700MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS0016100818NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 700MA 170 MOHM

FIXED IND 18NH 700MA 170 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0016100818NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Specs
Application RF Choke
View Details