Pulse Electronics Corporation Fixed Inductors AWCS00120707R22J00

Description
220nH Unshielded Wirewound Inductor 50mA 4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 50mA 4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00120707R22J00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 50mA 4Ohm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 50mA 4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00120707R22J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details