Pulse Electronics Corporation Fixed Inductors AWCM0016100872NG00

Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0016100872NG00TR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0016100872NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 3-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers