Pulse Electronics Corporation Fixed Inductors AWCM0016100862NJ00

Description
62nH Unshielded Wirewound Inductor 280mA 510mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Wirewound Inductor 280mA 510mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0016100862NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
62nH Unshielded Wirewound Inductor 280mA 510mOhm Max 0603 (1608 Metric)

62nH Unshielded Wirewound Inductor 280mA 510mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCM0016100862NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 280MA 510 MOHM

FIXED IND 62NH 280MA 510 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWCM0016100862NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 280MA 510 MOHM

FIXED IND 62NH 280MA 510 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0016100862NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details