Pulse Electronics Corporation Fixed Inductors AWCM001106059N5J00

Description
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001106059N5J00TR-ND - DigiKey
Thief River Falls, MN, United States
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001106059N5J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers