Pulse Electronics Corporation Fixed Inductors AWCM001106052N7B00

Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001106052N7B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001106052N7B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details