Pulse Electronics Corporation Fixed Inductors AWCM0011060515NG00

Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0011060515NG00TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0011060515NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers