Pulse Electronics Corporation Fixed Inductors ASCQ000603033N4B00

Description
3.4nH Shielded Multilayer Inductor 410mA 290mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.4nH Shielded Multilayer Inductor 410mA 290mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603033N4B00TR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Shielded Multilayer Inductor 410mA 290mOhm Max 0201 (0603 Metric)

3.4nH Shielded Multilayer Inductor 410mA 290mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603033N4B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Specs
Application RF Choke
View Details