Pulse Electronics Corporation Fixed Inductors ASCQ000603032N8B00

Description
2.8nH Shielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.8nH Shielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603032N8B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.8nH Shielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.8nH Shielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603032N8B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details