Pulse Electronics Corporation Fixed Inductors ASCQ000603032N4B00

Description
2.4nH Shielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4nH Shielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603032N4B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Shielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

2.4nH Shielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603032N4B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Specs
Application RF Choke
View Details