Pulse Electronics Corporation Fixed Inductors ASCQ000603031N9B00

Description
1.9nH Shielded Multilayer Inductor 620mA 130mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.9nH Shielded Multilayer Inductor 620mA 130mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603031N9B00TR-ND - DigiKey
Thief River Falls, MN, United States
1.9nH Shielded Multilayer Inductor 620mA 130mOhm Max 0201 (0603 Metric)

1.9nH Shielded Multilayer Inductor 620mA 130mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603031N9B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers