Pulse Electronics Corporation Fixed Inductors ASCH0016080882NJ00

Description
82nH Shielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0016080882NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Shielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

82nH Shielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080882NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 300MA 1 OHM SMD

FIXED IND 82NH 300MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080882NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 300MA 1 OHM SMD

FIXED IND 82NH 300MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0016080882NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details