Pulse Electronics Corporation Fixed Inductors ASCH001608085N6S00

Description
5.6nH Shielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Shielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001608085N6S00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Shielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

5.6nH Shielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001608085N6S00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details