Pulse Electronics Corporation Fixed Inductors ASCH001608084N7S00

Description
4.7nH Shielded Multilayer Inductor 600mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Shielded Multilayer Inductor 600mA 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001608084N7S00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Shielded Multilayer Inductor 600mA 160mOhm Max 0603 (1608 Metric)

4.7nH Shielded Multilayer Inductor 600mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001608084N7S00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details