Pulse Electronics Corporation Fixed Inductors ASCH0016080810NJ00

Description
10nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0016080810NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

10nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0016080810NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers