Pulse Electronics Corporation Fixed Inductors ASCH00100505R18JCP

Description
180nH Shielded Multilayer Inductor 100mA 3.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 100mA 3.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH00100505R18JCPTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Multilayer Inductor 100mA 3.8Ohm Max 0402 (1005 Metric)

180nH Shielded Multilayer Inductor 100mA 3.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH00100505R18JCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 100MA 3.8 OHM

FIXED IND 180NH 100MA 3.8 OHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH00100505R18JCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 100MA 3.8 OHM

FIXED IND 180NH 100MA 3.8 OHM

Buy Now Datasheet
Inductor and Choke - 71-ASCH00100505R18JCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-ASCH00100505R18JCP
Inductor and Choke 71-ASCH00100505R18JCP
INDUCTOR RF Product overview: ASCH00100505R18JCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH00100505R18JC P can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: ASCH00100505R18JCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH00100505R18JCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-ASCH00100505R18JCPTR-ND 71-ASCH00100505R18JCP
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers