Pulse Electronics Corporation Fixed Inductors ASCH001005053N0SCP

Description
3nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005053N0SCPTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

3nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005053N0SCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 400MA 150 MOHM SMD

FIXED IND 3NH 400MA 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005053N0SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 400MA 150 MOHM SMD

FIXED IND 3NH 400MA 150 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005053N0SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details