Pulse Electronics Corporation Fixed Inductors ASCH0010050533NJCP

Description
33nH Shielded Multilayer Inductor 200mA 580mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Shielded Multilayer Inductor 200mA 580mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050533NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Shielded Multilayer Inductor 200mA 580mOhm Max 0402 (1005 Metric)

33nH Shielded Multilayer Inductor 200mA 580mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050533NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 200MA 580 MOHM

FIXED IND 33NH 200MA 580 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050533NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 200MA 580 MOHM

FIXED IND 33NH 200MA 580 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0010050533NJCPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers