Pulse Electronics Corporation Fixed Inductors ASCH0010050515NJCP

Description
15nH Shielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Shielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050515NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Shielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Shielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050515NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 300MA 320 MOHM

FIXED IND 15NH 300MA 320 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050515NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 300MA 320 MOHM

FIXED IND 15NH 300MA 320 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0010050515NJCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details