Pulse Electronics Corporation Fixed Inductors ASCH0010050512NJCP

Description
12nH Shielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Shielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050512NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Shielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

12nH Shielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050512NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 300MA 280 MOHM

FIXED IND 12NH 300MA 280 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050512NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 300MA 280 MOHM

FIXED IND 12NH 300MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0010050512NJCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers