Pulse Electronics Corporation RF/IF and RFID - RF Antennas ARM21011DM

Description
Win Source Part Number: 1088641-ARM21011DM Category: RF/IF and RFID>RF Antennas Series: ARMADILLO Features: Cable - 5.18m, LNA Termination: SMA Male (2) Package: Bulk Ingress Protection: IP67 Applications: General Purpose Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz Height (Max): 1.772" (45.00mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz Antenna Type: Module Number of Bands: 2 VSWR: 2, 2.5 Gain: 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi Mounting Type: Adhesive, Magnetic ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 1837-1072,-1839-ARM2 1011DM
Request a Quote Datasheet
Description
Win Source Part Number: 1088641-ARM21011DM Category: RF/IF and RFID>RF Antennas Series: ARMADILLO Features: Cable - 5.18m, LNA Termination: SMA Male (2) Package: Bulk Ingress Protection: IP67 Applications: General Purpose Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz Height (Max): 1.772" (45.00mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz Antenna Type: Module Number of Bands: 2 VSWR: 2, 2.5 Gain: 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi Mounting Type: Adhesive, Magnetic ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 1837-1072,-1839-ARM2 1011DM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ARM21011DM
RF/IF and RFID - RF Antennas ARM21011DM
Win Source Part Number: 1088641-ARM21011DM Category: RF/IF and RFID>RF Antennas Series: ARMADILLO Features: Cable - 5.18m, LNA Termination: SMA Male (2) Package: Bulk Ingress Protection: IP67 Applications: General Purpose Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz Height (Max): 1.772" (45.00mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz Antenna Type: Module Number of Bands: 2 VSWR: 2, 2.5 Gain: 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi Mounting Type: Adhesive, Magnetic ECCN: 7A994 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 1837-1072,-1839-ARM2 1011DM

Win Source Part Number: 1088641-ARM21011DM
Category: RF/IF and RFID>RF Antennas
Series: ARMADILLO
Features: Cable - 5.18m, LNA
Termination: SMA Male (2)
Package: Bulk
Ingress Protection: IP67
Applications: General Purpose
Standard Package: 1
Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz
Height (Max): 1.772" (45.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz
Antenna Type: Module
Number of Bands: 2
VSWR: 2, 2.5
Gain: 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi
Mounting Type: Adhesive, Magnetic
ECCN: 7A994
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 1837-1072,-1839-ARM21011DM

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM21011DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM21011DM
829MHZ 1.582GHZ Rf Antenna 875-ARM21011DM
RF ANT 829MHZ/1.582GHZ MODULE Product overview: ARM21011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM21011DM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MODULE Product overview: ARM21011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM21011DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ARM21011DM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic

829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic

Buy Now Datasheet
RF Antennas - ARM21011DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM21011DM
RF Antennas ARM21011DM
829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic

829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ARM21011DM 875-ARM21011DM 553-ARM21011DM-ND ARM21011DM
Product Name RF/IF and RFID - RF Antennas 829MHZ 1.582GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing General Purpose General Purpose
Primary Frequency Range 698.0 to 2690.0 MHz 829.0 to 2200.0 MHz
Technology Type Module Module Module
Gain 4.6 to 6.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (25*25*4mm) - ET-GPL1-5L10C-U-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details