Pulse Electronics Corporation Fixed Inductors APSD000605458R2M00

Description
8.2µH Unshielded Wirewound Inductor 59.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 59.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSD000605458R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 59.4mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 59.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSD000605458R2M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details