Pulse Electronics Corporation Fixed Inductors APSC00131380330M00

Description
33µH Shielded Wirewound Inductor 64.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 64.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00131380330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 64.8mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 64.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-APSC00131380330M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 64.8 MOHM SMD

FIXED IND 33UH 64.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-APSC00131380330M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 64.8 MOHM SMD

FIXED IND 33UH 64.8 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-APSC00131380330M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-APSC00131380330M00
Inductor and Choke 71-APSC00131380330M00
INDUCTOR POWER Product overview: APSC00131380330M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-APSC00131380330M0 0 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: APSC00131380330M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-APSC00131380330M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APSC00131380330M00TR-ND 71-APSC00131380330M00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details