Pulse Electronics Corporation Fixed Inductors APSC00101140330M00

Description
33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00101140330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-APSC00101140330M00CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-APSC00101140330M00DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 98mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00101140330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details