Pulse Electronics Corporation Fixed Inductors APSC00060630331MS0

Description
330µH Shielded Wirewound Inductor 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00060630331MS0TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 1.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00060630331MS0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details