Pulse Electronics Corporation Fixed Inductors APSC00040418220MS0

Description
22µH Shielded Wirewound Inductor 430mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 430mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00040418220MS0TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 430mOhm Max 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 430mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00040418220MS0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details