Pulse Electronics Corporation Fixed Inductors APSC00030316120T00

Description
12µH Shielded Wirewound Inductor 640mA 394mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 640mA 394mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00030316120T00TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 640mA 394mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 640mA 394mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00030316120T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers