Pulse Electronics Corporation Fixed Inductors APSA00131358681M00

Description
680µH Shielded Wirewound Inductor 730mA 912mOhm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 730mA 912mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSA00131358681M00TR-ND - DigiKey
Thief River Falls, MN, United States
680µH Shielded Wirewound Inductor 730mA 912mOhm Max Nonstandard

680µH Shielded Wirewound Inductor 730mA 912mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSA00131358681M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details