Pulse Electronics Corporation Fixed Inductors APSA00070748220M00

Description
22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSA00070748220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSA00070748220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers