Pulse Electronics Corporation Fixed Inductors APMI00100874R17M00

Description
170nH Shielded Inductor 41A 0.29Ohm Nonstandard
Request a Quote Datasheet
Description
170nH Shielded Inductor 41A 0.29Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APMI00100874R17M00TR-ND - DigiKey
Thief River Falls, MN, United States
170nH Shielded Inductor 41A 0.29Ohm Nonstandard

170nH Shielded Inductor 41A 0.29Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APMI00100874R17M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers