Pulse Electronics Corporation Fixed Inductors APCI00121280120TY0

Description
12µH Shielded Wirewound Inductor 4.9A 24.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 4.9A 24.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121280120TY0TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 4.9A 24.3mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 4.9A 24.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121280120TY0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details