Pulse Electronics Corporation Fixed Inductors APCI001212106R8TY0

Description
6.8µH Shielded Wirewound Inductor 7.1A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 7.1A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI001212106R8TY0TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 7.1A 11.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.1A 11.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI001212106R8TY0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers