ANTENNA LFA OMNI 8.8X6.8MM SMD Product overview: ANT8868LL00R1880A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8868LL00R1880
1.94GHz Chip RF Antenna 1.88GHz ~ 2GHz 6.13dBi Solder Surface Mount
Win Source Part Number: 987330-ANT8868LL00R1
Category: RF/IF and RFID>RF Antennas
Series: 8868
Termination: Solder
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Frequency Range: 1.88GHz ~ 2GHz
Return Loss: 10dB
Height (Max): 0.035" (0.90mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.94GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 6.13dBi
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 13-ANT8868LL00R1880A
1.94GHz Chip RF Antenna 1.88GHz ~ 2GHz 6.13dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-ANT8868LL00R1880A | 553-ANT8868LL00R1880ATR-ND | ANT8868LL00R1880A | ANT8868LL00R1880A |
| Product Name | SMD Rf Antenna | RF Antennas | RF/IF and RFID - RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | ||
| Primary Frequency Range | 1880.0 to 2000.0 MHz | 1940.0 MHz | ||
| Technology Type | Chip | Chip |