Pulse Electronics Corporation SMD 2.4GHZ Rf Antenna ANT8010LL04R2400A

Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT8010LL04R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL04R2400 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT8010LL04R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL04R2400 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHZ Rf Antenna - 875-ANT8010LL04R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-ANT8010LL04R2400A
SMD 2.4GHZ Rf Antenna 875-ANT8010LL04R2400A
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT8010LL04R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL04R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT8010LL04R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL04R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-1550-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1550-2-ND
RF Antennas 311-1550-2-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1550-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1550-1-ND
RF Antennas 311-1550-1-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1550-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1550-6-ND
RF Antennas 311-1550-6-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT8010LL04R2400A
ANT8010LL04R2400A
RF Antennas - ANT8010LL04R2400A ANT8010LL04R2400A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 846778-ANT8010LL04R2 400A Series: 8010 Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1550-1, 311-1550-2, CAN4311781042453K, 311-1550-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 846778-ANT8010LL04R2400A
Series: 8010
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 311-1550-1, 311-1550-2, CAN4311781042453K, 311-1550-6

Buy Now Datasheet
RF Antennas - ANT8010LL04R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.46dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics - 50AK8238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics
50AK8238
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics 50AK8238
CHIP ANTENNA, 2.4GHZ, LINEAR, 8010; Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4GHZ, LINEAR, 8010; Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics - 50AK8239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics
50AK8239
Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics 50AK8239
CHIP ANTENNA, 2.4GHZ, LINEAR, 8010; Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4GHZ, LINEAR, 8010; Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-ANT8010LL04R2400A 311-1550-2-ND ANT8010LL04R2400A ANT8010LL04R2400A 50AK8238
Product Name SMD 2.4GHZ Rf Antenna RF Antennas RF Antennas - ANT8010LL04R2400A RF Antennas Chip Antenna, 2.4Ghz, Linear, 8010; Center Frequency Pulse Electronics
Applications RF Testing Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details