Pulse Electronics Corporation RF Antennas ANT5320LL14R1516A

Description
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ANT5320LL14R1516ACT-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT5320LL14R1516ATR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT5320LL14R1516ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

Buy Now Datasheet
5320 GPS/GLONASS/GALILEO OR GPS/ Product overview: ANT5320LL14R1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL14R1516 A can be used for catalog matching and distributor lookup.

5320 GPS/GLONASS/GALILEO OR GPS/ Product overview: ANT5320LL14R1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL14R1516A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT5320LL14R1516A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

1.575GHz, 1.602GHz Chip RF Antenna 1.46dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-ANT5320LL14R1516ACT-ND 875-ANT5320LL14R1516A ANT5320LL14R1516A
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 1.46 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
WiFi Antennas - 1853082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details