2.4GHz, 5GHz Wi-Fi Chip RF Antenna 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz 2.09dBi, 4.32dBi Solder Surface Mount
2.4GHz, 5GHz Wi-Fi Chip RF Antenna 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz 2.09dBi, 4.32dBi Solder Surface Mount
2.4GHz, 5GHz Wi-Fi Chip RF Antenna 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz 2.09dBi, 4.32dBi Solder Surface Mount
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD Product overview: ANT5320LL04R2455A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL04R2455
Manufacturer: PulseLarsen Antennas
Win Source Part Number: 865742-ANT5320LL04R2
Series: 5320
Features: 2.4GHz, 5GHz Wi-Fi Chip RF Antenna 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz 2.09dBi, 4.32dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 311-1545-6, 311-1545-2, CAN4311753042522K, 311-1545-1
2.4GHz, 5GHz Wi-Fi Chip RF Antenna 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz 2.09dBi, 4.32dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 311-1545-2-ND | 875-ANT5320LL04R2455A | ANT5320LL04R2455A | ANT5320LL04R2455A |
| Product Name | RF Antennas | SMD 2.4GHZ 5GHZ Rf Antenna | RF Antennas - ANT5320LL04R2455A | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | RF Testing | Wi-Fi | |
| Primary Frequency Range | 2400.0 to 5000.0 MHz | 2375.0 to 5950.0 MHz | ||
| Gain | 2.09 to 4.32 dB |