Manufacturer: PulseLarsen Antennas
Win Source Part Number: 865741-ANT3216LL15R1
Series: 3216
Features: 1.575GHz GPS Chip RF Antenna 1.55GHz ~ 1.6GHz 2.01dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: CAN4311712151583K, 311-1543-6, 311-1543-1, 311-1543-2
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: ANT3216LL15R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL15R1575
1.575GHz GPS Chip RF Antenna 1.55GHz ~ 1.6GHz 2.01dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.55GHz ~ 1.6GHz 2.01dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.55GHz ~ 1.6GHz 2.01dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.55GHz ~ 1.6GHz 2.01dBi Solder Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | ANT3216LL15R1575A | 875-ANT3216LL15R1575A | 311-1543-2-ND | ANT3216LL15R1575A |
| Product Name | RF Antennas - ANT3216LL15R1575A | SMD 1.575GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | GPS; GPS | GPS | |
| Primary Frequency Range | 1550.0 to 1600.0 MHz | 1575.0 MHz | ||
| Technology Type | Chip | Chip |