Pulse Electronics Corporation RF Antennas ANT2012LL00R2400A

Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount
Request a Quote
Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT2012LL00R2400A is a ceramic chip antenna designed for applications in the 2.4 to 2.5 GHz frequency range, making it suitable for Wi-Fi, Bluetooth, Zigbee, and ISM band devices. It features a compact size of 2.0 x 1.2 mm and offers omni-directional radiation with a peak gain of 3.77 dBi. The antenna has a typical bandwidth of 370 MHz and a return loss of 10 dB minimum, ensuring effective signal transmission. This antenna operates with a 50 ,Ѷ impedance and can handle a maximum power of 1 W. It is compatible with reflow soldering processes and is RoHS compliant, making it environmentally friendly. The operating temperature range is from -40 to 105 °C, which allows for use in various environments. The product is packaged in tape and reel format for automated mounting, facilitating ease of integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The ANT2012LL00R2400A is a ceramic chip antenna designed for applications in the 2.4 to 2.5 GHz frequency range, making it suitable for Wi-Fi, Bluetooth, Zigbee, and ISM band devices. It features a compact size of 2.0 x 1.2 mm and offers omni-directional radiation with a peak gain of 3.77 dBi. The antenna has a typical bandwidth of 370 MHz and a return loss of 10 dB minimum, ensuring effective signal transmission. This antenna operates with a 50 ,Ѷ impedance and can handle a maximum power of 1 W. It is compatible with reflow soldering processes and is RoHS compliant, making it environmentally friendly. The operating temperature range is from -40 to 105 °C, which allows for use in various environments. The product is packaged in tape and reel format for automated mounting, facilitating ease of integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4589-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4589-1-ND
RF Antennas 311-4589-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4589-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4589-6-ND
RF Antennas 311-4589-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4589-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4589-2-ND
RF Antennas 311-4589-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT2012LL00R2400A
RF/IF and RFID - RF Antennas ANT2012LL00R2400A
Win Source Part Number: 961960-ANT2012LL00R2 400A Category: RF/IF and RFID>RF Antennas Series: 2012 Termination: Solder Package: Tape & Reel Applications: Bluetooth, ISM, Wi-Fi, Zigbee™ Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: 10dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 Gain: 3.77dBi RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-4589-6,311-4589- 2,311-4589-1

Win Source Part Number: 961960-ANT2012LL00R2400A
Category: RF/IF and RFID>RF Antennas
Series: 2012
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, ISM, Wi-Fi, Zigbee™
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1 W
Frequency Range: 2.4GHz ~ 2.5GHz
Return Loss: 10dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 3.77dBi
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 311-4589-6,311-4589-2,311-4589-1

Buy Now Datasheet
SMD 2.45GHZ Rf Antenna - 875-ANT2012LL00R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.45GHZ Rf Antenna
875-ANT2012LL00R2400A
SMD 2.45GHZ Rf Antenna 875-ANT2012LL00R2400A
RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT2012LL00R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2012LL00R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT2012LL00R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2012LL00R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics - 50AK8226 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics
50AK8226
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics 50AK8226
CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics - 50AK8225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics
50AK8225
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics 50AK8225
CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ANT2012LL00R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 3.77dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 311-4589-1-ND ANT2012LL00R2400A 875-ANT2012LL00R2400A 50AK8226 ANT2012LL00R2400A
Product Name RF Antennas RF/IF and RFID - RF Antennas SMD 2.45GHZ Rf Antenna Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz
Gain 3.77 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details