Pulse Electronics Corporation RF Antennas ANT1818JB30B1575A

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1533-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1533-ND
RF Antennas 311-1533-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-ANT1818JB30B1575A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-ANT1818JB30B1575A
1.575GHZ Rf Antenna 875-ANT1818JB30B1575A
RF ANT 1.575GHZ CER PATCH CAB Product overview: ANT1818JB30B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818JB30B1575 A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH CAB Product overview: ANT1818JB30B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818JB30B1575A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT1818JB30B1575A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.589GHz -2.67dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-1533-ND 875-ANT1818JB30B1575A ANT1818JB30B1575A
Product Name RF Antennas 1.575GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1561.0 to 1589.0 MHz
Gain -2.67 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details