Pulse Electronics Corporation RF Antennas ANT1818B00DT1516S

Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1532-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1532-ND
RF Antennas 311-1532-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive

Buy Now Datasheet
1.602GHZ Rf Antenna - 875-ANT1818B00DT1516S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.602GHZ Rf Antenna
875-ANT1818B00DT1516S
1.602GHZ Rf Antenna 875-ANT1818B00DT1516S
RF ANT 1.575/1.602GHZ CER PATCH Product overview: ANT1818B00DT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818B00DT1516 S can be used for catalog matching and distributor lookup.

RF ANT 1.575/1.602GHZ CER PATCH Product overview: ANT1818B00DT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818B00DT1516S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1818B00DT1516S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 2.65dBi, 2.79dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-1532-ND 875-ANT1818B00DT1516S ANT1818B00DT1516S
Product Name RF Antennas 1.602GHZ Rf Antenna RF Antennas
Applications GPS; GLONASS, GPS RF Testing GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz 1575.0 to 1606.0 MHz
Gain 2.65 to 2.79 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - NN03-320 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
4 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details