Pulse Electronics Corporation RF Antennas ANT1818B00AT1575S

Description
1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount
Request a Quote Datasheet
Description
1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1530-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1530-ND
RF Antennas 311-1530-ND
1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount

1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount

Buy Now Datasheet
1.6GHZ Rf Antenna - 875-ANT1818B00AT1575S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Rf Antenna
875-ANT1818B00AT1575S
1.6GHZ Rf Antenna 875-ANT1818B00AT1575S
RF ANT 1.6GHZ CER PATCH SOLDER Product overview: ANT1818B00AT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818B00AT1575 S can be used for catalog matching and distributor lookup.

RF ANT 1.6GHZ CER PATCH SOLDER Product overview: ANT1818B00AT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1818B00AT1575S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1818B00AT1575S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount

1.6GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 2dBic Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-1530-ND 875-ANT1818B00AT1575S ANT1818B00AT1575S
Product Name RF Antennas 1.6GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1600.0 MHz 1577.0 to 1583.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers