Pulse Electronics Corporation Rf Antenna ANT1204LL20R0315A

Description
ANTENNA CHIP 315M HELIX TYPE20 Product overview: ANT1204LL20R0315A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0315 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA CHIP 315M HELIX TYPE20 Product overview: ANT1204LL20R0315A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0315 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTENNA CHIP 315M HELIX TYPE20 Product overview: ANT1204LL20R0315A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0315 A can be used for catalog matching and distributor lookup.

ANTENNA CHIP 315M HELIX TYPE20 Product overview: ANT1204LL20R0315A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0315A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1204LL20R0315A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
315MHz ISM Chip RF Antenna 300MHz ~ 400MHz Solder Surface Mount

315MHz ISM Chip RF Antenna 300MHz ~ 400MHz Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-ANT1204LL20R0315A ANT1204LL20R0315A
Product Name Rf Antenna RF Antennas
Applications RF Testing ISM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details