900MHz, 1.8GHz Chip RF Antenna 890MHz ~ 910MHz, 1.79GHz ~ 1.81GHz -1.6dBi, 1.08dBi Solder Surface Mount
900MHz, 1.8GHz Chip RF Antenna 890MHz ~ 910MHz, 1.79GHz ~ 1.81GHz -1.6dBi, 1.08dBi Solder Surface Mount
900MHz, 1.8GHz Chip RF Antenna 890MHz ~ 910MHz, 1.79GHz ~ 1.81GHz -1.6dBi, 1.08dBi Solder Surface Mount
RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: ANT1204LL00R0918A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL00R0918
900MHz, 1.8GHz Chip RF Antenna 890MHz ~ 910MHz, 1.79GHz ~ 1.81GHz -1.6dBi, 1.08dBi Solder Surface Mount
CHIP ANTENNA, 1.8GHZ, LINEAR, 1204; Center Frequency:1.8GHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes
CHIP ANTENNA, 1.8GHZ, LINEAR, 1204; Center Frequency:1.8GHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 311-1524-2-ND | 875-ANT1204LL00R0918A | ANT1204LL00R0918A | 50AK8218 |
| Product Name | RF Antennas | 900MHZ 1.8GHZ Rf Antenna | RF Antennas | Chip Antenna, 1.8Ghz, Linear, 1204; Center Frequency Pulse Electronics |
| Applications | RF Antennas | RF Testing | ||
| Primary Frequency Range | 900.0 to 1800.0 MHz | 890.0 to 1810.0 MHz | ||
| Gain | -1.6 to 1.08 dB | |||
| VSWR | 3 :1 |