Pulse Electronics Corporation SMD 870MHZ Rf Antenna ANT1204F007R0870A

Description
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204F007R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204F007R0870 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204F007R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204F007R0870 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 870MHZ Rf Antenna - 875-ANT1204F007R0870A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 870MHZ Rf Antenna
875-ANT1204F007R0870A
SMD 870MHZ Rf Antenna 875-ANT1204F007R0870A
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204F007R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204F007R0870 A can be used for catalog matching and distributor lookup.

RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204F007R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204F007R0870A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-4606-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4606-6-ND
RF Antennas 311-4606-6-ND
870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4606-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4606-2-ND
RF Antennas 311-4606-2-ND
870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4606-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4606-1-ND
RF Antennas 311-4606-1-ND
870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT1204F007R0870A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

870MHz General Purpose Chip RF Antenna 1.67dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT1204F007R0870A 311-4606-6-ND ANT1204F007R0870A
Product Name SMD 870MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing General Purpose General Purpose
Technology Type Chip Chip
Primary Frequency Range 870.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details